注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1421.797044
10
¥1341.317964
100
¥1265.394311
500
¥1193.768218
1000
¥1126.196429
F39JG20AL详情
Omron F39JG20AL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG44M0350TFAJ
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Factory Pack QuantityFactory Pack Quantity
1
Brand
欧姆龙自动化与安全
Package
Box
Base Product Number
F39-JG20
厂商
欧姆龙自动化与安全
Product Status
活跃
For Use With/Related Products
F3SG-R Series
系列
F3SG-RA
子类别
Sensors
额定电流
350 A
配件类型
电缆组件
产品类别
光学传感器
规格说明
20m
连接器类型A
M12 Receptacle
连接器类型B
Free End
产品类别
安全光幕
F39JG20AL拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety







哦! 它是空的。