F39S8307M详情
Omron F39S8307M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
形状
Rectangular
Conductor category
Class 5 = flexible
Nominal voltage U
500
Core colour
Blue
Low smoke (according to EN 61034-2)
有
Nominal voltage U0
300
Nominal cross section conductor
50
Core identification
Colour
Outer diameter approx.
12.8
Permitted cable outer temperature during assembling/handling
-35 - 120
Conductor surface
Tinned
Material core insulation
Polyolefin
Permitted cable outer temperature after assembling without vibration
-55 - 145
Flame retardant
According to IEC/EN 60332-3-24
宽度
90.8
高度
990
F39S8307M拓展信息








哦! 它是空的。