F3E 0024D详情
Omron F3E 0024D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Metal
Type of electric connection
Connector M12
Ambient temperature
-10 - 55
Voltage type
DC
Explosion safety category for gas
None
Explosion safety category for dust
None
Model
Transmitter and receiver separated
宽度
48
高度
708.4
长度
37
0个相似型号
F3E 0024D拓展信息








哦! 它是空的。