F3E 0092R详情
Omron F3E 0092R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Ambient temperature
-10 - 55
Voltage type
DC
Explosion safety category for gas
None
Explosion safety category for dust
None
Model
Transmitter and receiver separated
宽度
48
高度
390.4
长度
37
0个相似型号
F3E 0092R拓展信息








哦! 它是空的。