F3G20087R详情
Omron F3G20087R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-25 - 105
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Outer diameter approx.
7.7
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
0.34
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
47
Nominal voltage U
300
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
Type of electric connection
Axial plug
Ambient temperature
-30 - 55
Voltage type
DC
Explosion safety category for gas
None
Explosion safety category for dust
None
Model
Transmitter and receiver separated
宽度
32
高度
38
长度
1070
F3G20087R拓展信息








哦! 它是空的。