F3G21136F详情
Omron F3G21136F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Ambient temperature
-30 - 55
Voltage type
DC
Degree of protection (IP)
IP69K
Degree of protection (NEMA)
Other
Suitable for safety functions
有
Explosion safety category for gas
None
Rated control supply voltage at DC
19.2 - 28.8
Explosion safety category for dust
None
F3G21136F拓展信息








哦! 它是空的。