F3G28024D详情
Omron F3G28024D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VFBGG-2-200PX
Approvals
CSA, UL
Manufacturer
Hubbell
Mounting
Wall
Type of electric connection
Plug-in connection
Ambient temperature
-30 - 55
Voltage type
DC
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Suitable for safety functions
有
Explosion safety category for gas
None
Rated control supply voltage at DC
19.2 - 28.8
Explosion safety category for dust
None
样式
Globe
电源
300 W
灯型
Incandescent
F3G28024D拓展信息








哦! 它是空的。