F3G28028G详情
Omron F3G28028G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-30 - 70
Material core insulation
Other
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 50
Outer diameter approx.
15.7
Core identification
Colour
Nominal cross section conductor
10
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Core colour
Several
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 1 = solid
Type of electric connection
Plug-in connection
Ambient temperature
-30 - 55
Voltage type
DC
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Suitable for safety functions
有
Explosion safety category for gas
None
Rated control supply voltage at DC
19.2 - 28.8
Explosion safety category for dust
None
F3G28028G拓展信息








哦! 它是空的。