F3G28037F详情
Omron F3G28037F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-30 - 55
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Explosion safety category for dust
None
Explosion safety category for gas
None
Rated control supply voltage at DC
19.2 - 28.8
Suitable for safety functions
有
Type of electric connection
Plug-in connection
Voltage type
DC
F3G28037F拓展信息








哦! 它是空的。