F3G28273E详情
Omron F3G28273E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide
Manufacturer
PMA (Division of ABB)
Approvals
CSA, cURus
Manufacturer Part Number
NVNZ-P090S-L
Angle
Straight
Type of electric connection
Plug-in connection
Ambient temperature
-30 - 55
Voltage type
DC
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Suitable for safety functions
有
Explosion safety category for gas
None
Rated control supply voltage at DC
19.2 - 28.8
Explosion safety category for dust
None
组成
Non-Metallic
连接类型
Clip
F3G28273E拓展信息








哦! 它是空的。