F3S-A321P详情
Omron F3S-A321P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Proximity Sensor Sensing Distance
5000(mm)
Operating Temperature Classification
COMMERCIALC
Operating Temp Range
-10C to 55C
Proximity Sensor Switching Mode
灯亮
Operating Supply Voltage (Max)
26.4(V)
Operating Supply Voltage (Typ)
24(V)
Rad Hardened
无
Operating Supply Voltage (Min)
21.6(V)
Proximity Sensor Sensing Distance Range
>=1200(mm)
Mounting
Screw
输出类型
PNP
F3S-A321P拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。