F3SG6038H详情
Omron F3SG6038H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
7501A3A2B12GY
Approvals
CE, cULus, EAC, Ex, IEC
Manufacturer
PR Electronics
RoHS
有
Mounting
Field
Explosion safety category for dust
None
Rated control supply voltage at DC
19.2 - 28.8
Explosion safety category for gas
None
Suitable for safety functions
有
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67
Voltage type
DC
Ambient temperature
-10 - 55
Type of electric connection
Connector M12
电源电压
10-30 VDC
输出信号
Milliamps (mADC)
输入信号
Temperature, RTD, Millivolts (mVDC)
F3SG6038H拓展信息








哦! 它是空的。