F3SG6059M详情
Omron F3SG6059M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Nominal voltage U
500
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Nominal cross section conductor
0.5
Core identification
Colour
Permitted cable outer temperature during assembling/handling
5 - 90
Conductor surface
Bare
Material core insulation
Polyvinyl chloride (PVC)
Circuit integrity
None
Permitted cable outer temperature after assembling without vibration
-40 - 90
Flame retardant
According to IEC/EN 60332-1-2
Type of electric connection
Connector M12
Ambient temperature
-10 - 55
Voltage type
DC
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Suitable for safety functions
有
Explosion safety category for gas
None
Rated control supply voltage at DC
19.2 - 28.8
Explosion safety category for dust
None
F3SG6059M拓展信息








哦! 它是空的。