F3SG6077R详情
Omron F3SG6077R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-15 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
-15 - 80
Outer diameter approx.
5
Core identification
Colour
Nominal cross section conductor
4
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Core colour
Black
Nominal voltage U
750
Conductor category
Class 6 = very flexible
Type of electric connection
Connector M12
Ambient temperature
-10 - 55
Voltage type
DC
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Suitable for safety functions
有
Explosion safety category for gas
None
Rated control supply voltage at DC
19.2 - 28.8
Explosion safety category for dust
None
F3SG6077R拓展信息








哦! 它是空的。