F3SG6127R详情
Omron F3SG6127R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Explosion safety category for dust
None
Rated control supply voltage at DC
19.2 - 28.8
Explosion safety category for gas
None
Suitable for safety functions
有
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67
Voltage type
DC
Ambient temperature
-10 - 55
Type of electric connection
Connector M12
F3SG6127R拓展信息








哦! 它是空的。