F3SG6192R详情
Omron F3SG6192R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
12.4
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.5
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
124
Min. permitted bending radius, stationary application/permanent installation
62
Nominal voltage U
600
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
Type of electric connection
Connector M12
Ambient temperature
-10 - 55
Voltage type
DC
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Suitable for safety functions
有
Explosion safety category for gas
None
Rated control supply voltage at DC
19.2 - 28.8
Explosion safety category for dust
None
F3SG6192R拓展信息








哦! 它是空的。