F3SJ0272M详情
Omron F3SJ0272M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage U
600
Core colour
Black
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
600
Core identification
Colour
Outer diameter approx.
1
Conductor surface
Silver-plated
Material core insulation
Polytetrafluoroethylene (PTFE)
Permitted cable outer temperature after assembling without vibration
-190 - 260
Flame retardant
According to IEC/EN 60332-1-2
F3SJ0272M拓展信息








哦! 它是空的。