F3SJ0274G详情
Omron F3SJ0274G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
RR2P-UCDC24V
Contact Materials
Silver
Manufacturer
IDEC
Mounting
Plug In
Type of electric connection
Connector M12
Ambient temperature
-10 - 55
Voltage type
DC
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
Suitable for safety functions
有
Explosion safety category for gas
None
Rated control supply voltage at DC
19.2 - 28.8
Explosion safety category for dust
None
终端
Round Pin
触点
DPDT
F3SJ0274G拓展信息








哦! 它是空的。