F3SJ0332H详情
Omron F3SJ0332H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Johnson Controls
Manufacturer Part Number
VFG-080HB-705N4
Type of electric connection
Connector M12
Ambient temperature
-10 - 55
Voltage type
DC
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
Suitable for safety functions
有
Explosion safety category for gas
None
Rated control supply voltage at DC
19.2 - 28.8
Explosion safety category for dust
None
连接类型
Flanged
F3SJ0332H拓展信息








哦! 它是空的。