F4205108C详情
Omron F4205108C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
1.4
Core identification
Colour
Nominal voltage U0
0
Low smoke (according to EN 61034-2)
无
Core colour
Green/yellow
Nominal voltage U
0
Conductor category
Class 5 = flexible
Spare part
无
Accessory
有
Type of accessory/spare part
Other
F4205108C拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。