F4205275F详情
Omron F4205275F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-60 - 400
Material core insulation
Other
Conductor surface
Tinned
Outer diameter approx.
5
Core identification
Colour
Nominal cross section conductor
6
Nominal voltage U0
500
Low smoke (according to EN 61034-2)
无
Core colour
Yellow
Nominal voltage U
500
Spare part
无
Accessory
有
Type of accessory/spare part
Other
F4205275F拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。