F430-F102M12M-SRA详情
omron F430-F102M12M-SRA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Possible Interfaces
I/O, RS232, Ethernet
PowerSupply
4.75 to 30 VDC (Passive PoE)
Product Group
NEW MicroHAWK
Sensor Color
Monochrome
Resolution Group
Up to 1.6 MP
Sensor Resolution
1.2 MP
Shutter Type
Global
Lens Type/Mount
Integrated - fixed focus
Focus Distance
102 mm
Lens Focal Length
8 mm
Field of View/Optics
Medium (HD)
Lighting
Inner + Standard Outer Light
Lighting Color
Red
Software or License
AutoVISION + Verification
知识产权评级
IP65/67
F430-F102M12M-SRA拓展信息









哦! 它是空的。