F430-F190W03M-SRA详情
Omron F430-F190W03M-SRA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 45 C
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
Ethernet
Video Format Supported
Monochrome
Part # Aliases
F430F190W03MSRA
Manufacturer
Omron
Display Resolution - Pixels
752 x 480
Brand
欧姆龙自动化与安全
Number of frames per second
52 fps
子类别
Cameras & Accessories
工作电源电压
24 V
产品
智能摄像机
产品类别
Cameras & Camera Modules
F430-F190W03M-SRA拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。