FH 0062M详情
Omron FH 0062M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 70
Circuit integrity
E90
Colour outer sheath
Orange
Outer diameter approx.
21
Core identification
Colour
Nominal cross section conductor
6
Nominal voltage U0
0.6
Nominal voltage U
1
Material outer sheath
Other
Conductor category
Class 1 = solid
Spare part
无
Accessory
有
Type of accessory/spare part
Other
FH 0062M拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。