FH-5551详情
omron FH-5551重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Encoder Input
有
EtherCAT Port
有
Multi-Line Capable
有
Number of Ethernet Ports
2
Product Group
FH
Controller Speed
High-speed
Camera Ports
2
Cameras Supported
All FH-S and FZ-S cameras series
Software or License
FH/FZ Software + Sysmac Studio
控制器类型
High-speed, Large-capacity Controller
FH-5551拓展信息









哦! 它是空的。