FH-L551详情
omron FH-L551重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cameras Supported
FH-S and FZ-S cameras series, expect 21MP
Controller Speed
Lite
Encoder Input
无
EtherCAT Port
无
Multi-Line Capable
无
Number of Ethernet Ports
1
Product Group
FH
Camera Ports
2
Software or License
FH/FZ Software + Sysmac Studio
控制器类型
Box-type Controller
FH-L551拓展信息








哦! 它是空的。