FHV7X-M016-C详情
omron FHV7X-M016-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Field of View/Optics
Need to select Lens
Focus Distance
Need to select Lens
Lens Focal Length
Need to select Lens
Lighting Color
Need to select Light
Possible Interfaces
I/O, RS232, Ethernet, EtherCAT*
PowerSupply
24 VDC
Product Group
FHV
Sensor Color
Monochrome
Resolution Group
Up to 1.6 MP
Sensor Resolution
1.6 MP
Shutter Type
Global
Lens Type/Mount
C Mount with option for auto-focus accessory
Lighting
Option for built-in module or external
Software or License
FHV Software + Sysmac Studio
知识产权评级
IP67 (when using Lens Cover or Built-in Light)
FHV7X-M016-C拓展信息









哦! 它是空的。