FNDCTX002N详情
Omron FNDCTX002N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
96
Min. permitted bending radius, stationary application/permanent installation
52
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
Nominal voltage U0
300
Screen over stranding
None
Nominal cross section conductor
0.75
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
12.8
Permitted cable outer temperature during assembling/handling
-15 - 80
Colour outer sheath
Grey
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 80
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
FNDCTX002N拓展信息








哦! 它是空的。