FQ2 1606M详情
Omron FQ2 1606M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-30 - 80
Outer diameter approx.
7.4
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
37
Min. permitted bending radius, stationary application/permanent installation
23
Nominal voltage U
600
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
Spare part
无
Accessory
有
Type of accessory/spare part
Other
FQ2 1606M拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。