FZ5 0032D详情
Omron FZ5 0032D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-50 - 150
Colour outer sheath
Black
Outer diameter approx.
14.4
Specification material outer sheath
Rubber - silicone rubber (SIR)
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
6
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
108
Min. permitted bending radius, stationary application/permanent installation
58
Nominal voltage U
600
Conductor category
Class 5 = flexible
Spare part
无
Accessory
有
Type of accessory/spare part
Other
FZ5 0032D拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。