G2E-184P-M-DC9V详情
Omron G2E-184P-M-DC9V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material core insulation
Other
Colour outer sheath
Green
Permitted cable outer temperature during assembling/handling
-20 - 80
Outer diameter approx.
12
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
120
Min. permitted bending radius, stationary application/permanent installation
48
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 6 = very flexible
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
G2E-184P-M-DC9V拓展信息








哦! 它是空的。