G2R1AE详情
Omron G2R1AE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
7.3
Core identification
Colour
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Core colour
Black
Nominal voltage U
750
Conductor category
Class 1 = solid
Rohs Code
有
Manufacturer Part Number
G2R-1A-E
Manufacturer
OMRON Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
OMRON CORP
Risk Rank
5.63
Manufacturer Series
G2R
无铅代码
有
ECCN 代码
EAR99
Reach合规守则
compliant
继电器类型
POWER/SIGNAL RELAY
G2R1AE拓展信息








哦! 它是空的。