G2RL-14-E-DC18详情
Omron G2RL-14-E-DC18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil nominal voltage
18V DC
Connections
Print
Content
1pc(s)
Packaging type
Bag
Switching current (max.)
16A
Switching voltage (max.)
440V AC,300V DC
类型
G2RL-14-E-DC18
G2RL-14-E-DC18拓展信息
Omron Automation and Safety
Omron
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div








哦! 它是空的。