G2RL-1-CF 48DC详情
Omron G2RL-1-CF 48DC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Cable
外壳材料
Aluminium
RoHS
Non-Compliant
终端
Solder
定位的数量
6
性别
Male
方向
Straight
军用标准
MIL-DTL-26482
接头数量
6
触点性别
Female
镀层
Cadmium, Chromate
辐射硬化
无
G2RL-1-CF 48DC拓展信息
Omron Automation and Safety
Omron
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div








哦! 它是空的。