G2RN8771M详情
Omron G2RN8771M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
10
Type of electric connection
Plug-in connection
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Degree of protection (IP)
Other
Material of contact surface
Other
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Material contact
Other not-copper alloys
Rated control supply voltage at DC
10.8 - 13.2
With detachable clamps
无
深度
35.5
宽度
13
高度
29
G2RN8771M拓展信息
Omron Automation and Safety
Omron
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div








哦! 它是空的。