G2RN8775C详情
Omron G2RN8775C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
10
Type of electric connection
Plug-in connection
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Degree of protection (IP)
Other
Voltage type for actuating
AC
Number of contacts as normally closed contact
0
With detachable clamps
无
深度
35.5
宽度
13
高度
29
G2RN8775C拓展信息








哦! 它是空的。