G2RN8846F详情
Omron G2RN8846F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
Other
Nominal current
5
Number of contacts as change-over contact
2
Number of contacts as normally closed contact
0
Number of contacts as normally open contact
0
Rated control supply voltage at DC
21.6 - 26.4
Type of electric connection
Plug-in connection
Voltage type for actuating
DC
With detachable clamps
无
深度
35.5
高度
29
宽度
13
G2RN8846F拓展信息








哦! 它是空的。