G2RN8954C详情
Omron G2RN8954C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
深度
35.5
宽度
13
高度
29
0个相似型号
G2RN8954C拓展信息








哦! 它是空的。