G2RV8226C详情
Omron G2RV8226C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
6
With detachable clamps
无
Rated control supply voltage at DC
21.6 - 26.4
Number of contacts as normally closed contact
0
Voltage type for actuating
DC
Degree of protection (IP)
Other
Number of contacts as normally open contact
0
Number of contacts as change-over contact
1
Type of electric connection
Other
深度
80
宽度
6.2
高度
90
G2RV8226C拓展信息
Omron Automation and Safety
Omron
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div








哦! 它是空的。