G2VN-234P-US 12VDC详情
Omron G2VN-234P-US 12VDC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-50 - 80
Colour outer sheath
Orange
Permitted cable outer temperature during assembling/handling
-40 - 80
Outer diameter approx.
24.2
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
16
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
121
Min. permitted bending radius, stationary application/permanent installation
73
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
G2VN-234P-US 12VDC拓展信息








哦! 它是空的。