G3DZ-1R5PLG详情
Omron G3DZ-1R5PLG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Circuit integrity
None
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
5 - 90
Core identification
Colour
Nominal cross section conductor
0.5
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Nominal voltage U
500
Conductor category
Class 5 = flexible
Rohs Code
有
Manufacturer Part Number
G3DZ-1R5PLG
Manufacturer
OMRON Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
OMRON CORP
Risk Rank
5.74
HTS代码
8541.40.95.00
Reach合规守则
unknown
光电子器件类型
晶体管输出SSR
G3DZ-1R5PLG拓展信息








哦! 它是空的。