G3MB-102PL详情
Omron G3MB-102PL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-100 - 205
Colour outer sheath
Black
Outer diameter approx.
2.7
Nominal cross section conductor
0.25
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
11
Nominal voltage U
600
Conductor category
Class 5 = flexible
G3MB-102PL拓展信息








哦! 它是空的。