G3MC-201PL-VD DC12V详情
Omron G3MC-201PL-VD DC12V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
50
Min. permitted bending radius, moving application/free movement
100
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Screen over stranding
None
Nominal cross section conductor
1.5
Core identification
Colour + rings
Screen over stranding element
None
Outer diameter approx.
10
Permitted cable outer temperature during assembling/handling
-15 - 80
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 80
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
G3MC-201PL-VD DC12V拓展信息








哦! 它是空的。