G3MC202PL12DC详情
Omron G3MC202PL12DC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supplier Package
SIP
Output Device
Triac
Maximum Input Voltage
28.8 V
Mounting
通孔
引脚数量
4
输出类型
AC
输出电流
2 A
输入类型
DC
G3MC202PL12DC拓展信息
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div








哦! 它是空的。