注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥45.394474
10
¥42.824976
100
¥40.400921
500
¥38.114076
1000
¥35.956676
G3NB-210B-1 DC5-24详情
Omron G3NB-210B-1 DC5-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-10 - 80
Outer diameter approx.
9.5
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.5
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
95
Min. permitted bending radius, stationary application/permanent installation
48
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
G3NB-210B-1 DC5-24拓展信息







哦! 它是空的。