G3PE-215B-3N 12-24VDC详情
Omron G3PE-215B-3N 12-24VDC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Jacket Material
Polyvinyl Chloride (PVC)
Connector End B Pin Count
-
Brand
Amphenol LTW
Manufacturer
Amphenol
Connector End A
Socket
Connector End B
无连接器
Factory Pack QuantityFactory Pack Quantity
10
Connector End A Pin Count
10 Position
系列
Circular
性别
Female
子类别
电缆组件
电缆长度
3 m
夹克颜色
Black
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
G3PE-215B-3N 12-24VDC拓展信息
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div








哦! 它是空的。