G3RV5032G详情
Omron G3RV5032G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ONST301PB
Approvals
UL;CSA
Mounting Styles
Door Mount
Manufacturer
ABB
RoHS
无
Modular version
无
Voltage type for actuating
AC
Rated control supply voltage at DC
9.6 - 13.2
类型
Ventilation Switch
定位的数量
4
电流
25 Amps
极数
2
图例
A-0-1/2-1/1
知识产权评级
IP65
G3RV5032G拓展信息
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div








哦! 它是空的。