G3TA-ODX02S DC12V(Q)详情
Omron G3TA-ODX02S DC12V(Q)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
26
Min. permitted bending radius, moving application/free movement
49
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Screen over stranding
None
Nominal cross section conductor
1
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
6.5
Permitted cable outer temperature during assembling/handling
-15 - 80
G3TA-ODX02S DC12V(Q)拓展信息








哦! 它是空的。