G3TB-ODX03P详情
Omron G3TB-ODX03P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 50
Outer diameter approx.
34
Core identification
Colour
Nominal cross section conductor
70
Nominal voltage U0
0.6
Low smoke (according to EN 61034-2)
无
Nominal voltage U
1
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 2 = stranded
Manufacturer Part Number
G3TB-ODX03P
Manufacturer
OMRON Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
OMRON CORP
Risk Rank
5.67
HTS代码
8541.40.95.00
Reach合规守则
unknown
光电子器件类型
晶体管输出SSR
G3TB-ODX03P拓展信息








哦! 它是空的。