G3VM-21GR(S)详情
Omron G3VM-21GR(S)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyolefin
Conductor surface
Bare
Outer diameter approx.
10.1
Core identification
Colour
Nominal cross section conductor
35
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Core colour
White
Nominal voltage U
750
Conductor category
Class 5 = flexible
G3VM-21GR(S)拓展信息








哦! 它是空的。